NEN-ISO 24431
Gas cylinders - Cylinders for compressed and liquefied gases (excluding acetylene) - Inspection at time of filling
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the inspection requirements at the time of filling, and applies to seamless or welded transportable gas cylinders made of steel or aluminium alloy for liquefied or compressed gases (excluding acetylene) of a water capacity of between 0,5 l and 150 l. It also applies to cylinders of less than 0,5 l water capacity, as far as practicable. This International Standard applies primarily to industrial gases other than liquefied petroleum gas (LPG), but may also be applied to LPG. For specific LPG applications, refer to ISO 10691. For cylinders manifolded in bundles, refer to ISO 11755.
Document History