NEN-ISO 2723

Vitreous and porcelain enamels for sheet steel - Production of specimens for testing

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 10
ICS Code (Enamels): 25.220.50
scope:

This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamels for sheet steel and enamelled sheet steel articles. When the loss in the mass per unit area of the enamel coating is to be determined quantitatively, specimens specially produced according to clause 4 shall be used, as specimens cut from enamelled articles (clause 5) may reduce the accuracy of the test method.

Document History

NEN-ISO 2723
May 1, 2003
Vitreous and porcelain enamels for sheet steel - Production of specimens for testing
This International Standard specifies a method for the production of specimens suitable for testing vitreous and porcelain enamels for sheet steel and enamelled sheet steel articles. When the loss in...

References

Advertisement