NEN-ISO 2773-1

Test conditions for pillar type vertical drilling machines - Testing of the accuracy - Part 1: Geometrical tests

active, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: active
Page Count: 10
ICS Code (Drilling machines): 25.080.40
scope:

Specifies both geometrical and practical tests on these general purpose and normal accuracy drilling machines, gives the corresponding permissible deviations which apply. It deals only with the verification of the accuracy of the machine. It does not apply to the testing of running of the machine (vibrations, abnormal noises, stick-slip motion of components, etc.), or to characteristics (speeds, feeds, etc.), which small generally be checked before the accuracy is tested.

Document History

NEN-ISO 2773-1
June 1, 1997
Test conditions for pillar type vertical drilling machines - Testing of the accuracy - Part 1: Geometrical tests
Specifies both geometrical and practical tests on these general purpose and normal accuracy drilling machines, gives the corresponding permissible deviations which apply. It deals only with the...
Advertisement