NEN-ISO 284

Conveyor belts - Electrical conductivity - Specification and method of test

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1993
Status: inactive
Page Count: 12
ICS Code (Components for conveyors): 53.040.20
scope:

This standard specifies the maximum electrical resistance of a conveyor belt and the corresponding method of measurement. The test is intended to ensure that the belt is sufficiently conductive to drain off charges of electricity which may form on it in service. "This Standard is not suitable or valid for light conveyor belts as described in prEN 873" Light conveyor belts. Principal characteristics and applications.

Document History

NEN-ISO 284
April 1, 1993
Conveyor belts - Electrical conductivity - Specification and method of test
This standard specifies the maximum electrical resistance of a conveyor belt and the corresponding method of measurement. The test is intended to ensure that the belt is sufficiently conductive to...

References

Advertisement