NEN-ISO 3321

Fluid power systems and components - Cylinder bores and piston rod diameters - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 6
ICS Code (Cylinders): 23.100.20
scope:

Establishes an inch series of bores and diameters and gives definitions. A figure shows the identification of bore and rod dimensions. Tabulates the cylinder bores from 3/4 up to and including 14 inches (table 1), and the piston rod diameters from 1/4 up to and including 10 inches (table 2).

Document History

NEN-ISO 3321
December 1, 1995
Fluid power systems and components - Cylinder bores and piston rod diameters - Inch series
Establishes an inch series of bores and diameters and gives definitions. A figure shows the identification of bore and rod dimensions. Tabulates the cylinder bores from 3/4 up to and including 14...
Advertisement