NEN-ISO 3790

Fishing nets - Determination of elongation of netting yarns

active, Most Current
Organization: NEN
Publication Date: 31 May 1977
Status: active
Page Count: 10
ICS Code (Fishing and fish breeding): 65.150
scope:

This International Standard specifies a method of determining the elongation of netting yarns, from packages or from netting, in their final physical state. Tests may be carried out in both the dry and wet states but tests in the wet state are considered to be particularly appropiate in indicating the behaviour of the yarn in use.

Document History

NEN-ISO 3790
May 31, 1977
Fishing nets - Determination of elongation of netting yarns
This International Standard specifies a method of determining the elongation of netting yarns, from packages or from netting, in their final physical state. Tests may be carried out in both the dry...
Advertisement