NEN-ISO 4106
Motorcycles - Engine test code - Net power
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This International Standard specifies methods for evaluating the performance of engines designed for motorcycles as defined in ISO 3833, in particular with a view to the presentation of power curves and specific fuel consumption at full load as a function of engine speed, for net power assessment. Used in conjunction with ISO 15550, it is applicable to reciprocating internal combustion engines (spark-ignition or compressionignition)
Document History