NEN-ISO 4231

Hand- and machine-operated circular screwing dies for parallel pipe threads - G-series

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1990
Status: inactive
Page Count: 8
ICS Code (Taps and threading dies): 25.100.50
scope:

This International Standard is a supplement to ISO 2568 and ISO 4230 and lays down the dimensions of hand- and machine-operated circular screwing dies intended for production of parallel pipe threads, G series, in accordance with ISO 228-1. The general dimensions of these dies (diameter, thickness and fixing dimensions) are in accordance with ISO 2568 so as to permit the driving of hand-operated dies with the aid of the die stocks defined in that document.

Document History

NEN-ISO 4231
April 1, 1990
Hand- and machine-operated circular screwing dies for parallel pipe threads - G-series
This International Standard is a supplement to ISO 2568 and ISO 4230 and lays down the dimensions of hand- and machine-operated circular screwing dies intended for production of parallel pipe...

References

Advertisement