NEN-ISO 4695

Iron ores for blast furnace feedstocks - Determination of the reducibility by the rate of reduction index

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 22
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a method to provide a relative measure for evaluating the extent to and ease with which oxygen can be removed from iron ores, when reduced under conditions resembling those prevailing in the reduction zone of a blast furnace. This International Standard is applicable to lump ores, sinters and hot-bonded pellets.

Document History

October 1, 2021
Iron ores for blast furnace feedstocks - Determination of the reducibility by the rate of reduction index
This document specifies a method to provide a relative measure for evaluating the extent to and ease with which oxygen can be removed from iron ores, when reduced under conditions resembling those...
September 1, 2015
Iron ores for blast furnace feedstocks - Determination of the reducibility by the rate of reduction index
NEN-ISO 4695 specifies a method to provide a relative measure for evaluating the extent to and ease with which oxygen can be removed from iron ores, when reduced under conditions resembling those...
NEN-ISO 4695
January 1, 2008
Iron ores for blast furnace feedstocks - Determination of the reducibility by the rate of reduction index
This International Standard specifies a method to provide a relative measure for evaluating the extent to and ease with which oxygen can be removed from iron ores, when reduced under conditions...
Advertisement