NEN-ISO 5603

Rubber, vulcanized - Determination of adhesion to wire cord

inactive
Organization: NEN
Publication Date: 1 July 2007
Status: inactive
Page Count: 22
ICS Code (Rubber): 83.060
scope:

This International Standard specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber. The two methods do not necessarily give the same results. They are applicable primarily to test pieces prepared in the laboratory under standard conditions and used for the development and control of materials and processes utilized in the manufacture of products reinforced with wire cord.

Document History

August 1, 2017
Rubber, vulcanized - Determination of adhesion to wire cord
NEN-ISO 5603 specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber. The two methods do not necessarily give the same results....
September 1, 2011
Rubber, vulcanized - Determination of adhesion to wire cord
This International Standard specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber. The two methods do not necessarily give the...
NEN-ISO 5603
July 1, 2007
Rubber, vulcanized - Determination of adhesion to wire cord
This International Standard specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber. The two methods do not necessarily give the...
Advertisement