NEN-ISO 5611-4

Cartridges, type A, for indexable inserts - Part 4: Style J

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 15
ICS Code (Cutting tools in general): 25.100.01
scope:

NEN-ISO 5611-4 applies for cartridges type A, with hole(s) for fastening screw(s), of style J, i.e. with cutting edge angle ?r = 93° for end cutting. Cartridges are intended to be used with indexable inserts made of hard metal, ceramic or other cutting materials and are primarily mounted to be used for internal turning of operations.

Document History

NEN-ISO 5611-4
November 1, 2015
Cartridges, type A, for indexable inserts - Part 4: Style J
NEN-ISO 5611-4 applies for cartridges type A, with hole(s) for fastening screw(s), of style J, i.e. with cutting edge angle ?r = 93° for end cutting. Cartridges are intended to be used with indexable...
Advertisement