NEN-ISO 6194-3

Rotary shaft lip type seals - Part 3: Storage, handling and installation

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 14
ICS Code (Other fluid power system components): 23.100.99
ICS Code (Seals): 83.140.50
scope:

This part gives lip seal users a guidance; attention is drawn to the hazards involved and ways of avoiding them are pointed out. The installation of the various types of seals by means of an installation tool is described and illustrated.

Document History

December 1, 2009
Rotary shaft lip-type seals incorporating elastomeric sealing elements - Part 3: Storage, handling and installation
This part of ISO 6194 describes seals utilizing elastomeric sealing elements. They are considered suitable for use under low-pressure conditions; see ISO 6194-1:2007, 6.1. This part of ISO 6194 gives...
NEN-ISO 6194-3
December 1, 1995
Rotary shaft lip type seals - Part 3: Storage, handling and installation
This part gives lip seal users a guidance; attention is drawn to the hazards involved and ways of avoiding them are pointed out. The installation of the various types of seals by means of an...
Advertisement