NEN-ISO 6101-1
Rubber - Determination of metal content by atomic absorption spectrometry - Part 1: Determination of zinc content
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Rubber): | 83.060 |
scope:
This part of ISO 6101 specifies an atomic absorption spectrometric method for the determination of the zinc content of rubbers. The method is applicable to raw rubber and rubber products having zinc contents at a minimum of 0,05% (m/m). Zinc contents below this limit may be determined, provided that suitable adjustments are made to the mass of the test portion and/or to the concentrations of the solutions used. The use of the standard additions method may lower the bottom limit of detection.
Document History