NEN-ISO 6547
Hydraulic fluid power - Cylinders - Piston seal housings incorporating bearing rings - Dimensions and tolerances
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Establishes the dimensions and associated tolerances for a series of housings for piston seals. Specifies the dimensions for a range of seal housings of 25 to 500 mm. It applies to piston-heads that may either be assembled from a number of components or made in onze piece. A figure shows an example of housing.
Document History
NEN-ISO 6547
December 1, 1995
Hydraulic fluid power - Cylinders - Piston seal housings incorporating bearing rings - Dimensions and tolerances
Establishes the dimensions and associated tolerances for a series of housings for piston seals. Specifies the dimensions for a range of seal housings of 25 to 500 mm. It applies to piston-heads that...