NEN-ISO 6721-9/A1
Plastics - Determination of dynamic mechanical properties - Part 9: Tensile vibration - Sonic-pulse propagation method - Precision
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
NEN-ISO 6721-9/A1
November 1, 2007
Plastics - Determination of dynamic mechanical properties - Part 9: Tensile vibration - Sonic-pulse propagation method - Precision
A description is not available for this item.
July 1, 1997
Plastics - Determination of dynamic mechanical properties - Part 9: Tensile vibration - Sonic-pulse propagation method
Describes a pulse propagation method for determining the storage component of the complex tensile modulus E of polymers at discrete frequencies typically in the range 3 kHz to 10 kHz. The method is...