NEN-ISO 8515

Texile-glass-reinforced plastics - Determination of compressive properties in the direction parallel to the plane of lamination

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
ICS Code (Reinforced plastics): 83.120
scope:

This standard specifies two methods for determining compressive properties, in the direction parallel to the plane of lamination of flat textile-glass-reinforced laminates. Method A is applicable to laminates of 2 mm to 4 mm thickness. Method B is applicable to laminates of 3 mm to 10 mm thickness. The compressive properties are of interest for specifications and quality control.

Document History

NEN-ISO 8515
May 1, 1992
Texile-glass-reinforced plastics - Determination of compressive properties in the direction parallel to the plane of lamination
This standard specifies two methods for determining compressive properties, in the direction parallel to the plane of lamination of flat textile-glass-reinforced laminates. Method A is applicable to...

References

Advertisement