NEN-ISO 8894-2
Refractory materials - Determination of thermal conductivity - Part 2: Hot-wire method (parallel)
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 8894 describes a hot-wire (parallel) method for the determination of the thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or granular materials (see 6.2), for thermal conductivities of less than 25 W/m·K. The limits are imposed by the thermal diffusivity of the test material and therefore by the dimensions of the test pieces; higher thermal conductivities can be measured if larger pieces are used. Electrically conducting materials cannot be measured.
Document History