NEN-ISO 871

Plastics - Determination of ignition temperature using a hot-air furnace

inactive
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 14
ICS Code (Plastics in general): 83.080.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

Specifies a laboratory method for determining the flash-ignition temperature and spontaneous-ifnition temperature of plastics using a hot-air furnace. It is one of a number of methods in use for evaluating the resistance of plastics to effects of hifg temperatures. This method does not give a direct measure of the combustibility or rate of burning of a material or any definition of the safe upper limit of temperature for the plastics in use, and it should not be used to describe or appraise the fire hazard of fire risk of materials, products or assemblies under actual fire conditions. However, results of this test may be used as elements of a fire-hazard or fire-risk assessment which take into account all of the factors pertinent to an assessment of the fire hazard of a particular end use.

Document History

March 1, 2022
Plastics - Determination of ignition temperature using a hot air furnace
This document specifies a laboratory method for determining the flash-ignition temperature and spontaneous-ignition temperature of plastics using a hot-air furnace. It is one of a number of methods...
December 1, 2006
Plastics - Determination of ignition temperature using a hot-air furnace
This International Standard specifies a laboratory method for determining the flash-ignition temperature and spontaneous-ignition temperature of plastics using a hot-air furnace. It is one of a...
NEN-ISO 871
October 1, 1996
Plastics - Determination of ignition temperature using a hot-air furnace
Specifies a laboratory method for determining the flash-ignition temperature and spontaneous-ifnition temperature of plastics using a hot-air furnace. It is one of a number of methods in use for...
September 1, 1980
Plastics - Determination of temperature of evolution of flammable gases (decomposition temperature) from a small sample of pulverized material
This International Standard specifies a method for determining the temperature at which plastics begin to decompose appreciably to flammable gaseous products. The method is one of a number of methods...
Advertisement