NEN-ISO 9523

Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (corrected and reprinted)

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 26
ICS Code (Winter sports equipment): 97.220.20
scope:

This International Standard specifies the dimensions and characteristics of the interface, requirements, test methods and marking of ski-boots with a rigid sole (see 3.5) which are used with current systems of touring ski-bindings with attachment at the boot toe and boot heel, the proper release function of which depends on the dimensions and design of the interfaces. For ski-binding systems that function irrespective of the sole shape or that have different requirements for the sole dimensions, it is not always necessary for the ski-boot soles to comply with this International Standard in order to achieve the desired degree of safety. This International Standard applies to ski-boots of sizes 15,0 and larger in the Mondopoint system (see Annex A). It applies to rigid touring boots. Boots with softer shells like Telemark boots are excluded as they do not have the necessary shell stability to act as part of the release systems.

Document History

January 1, 2024
Touring ski boots for adults - Interface with touring ski bindings - Requirements and test methods
This document specifies the dimensions and characteristics of the interface, requirements, test methods and marking of ski-boots with a rigid ski boot sole that are used with current systems of...
August 1, 2015
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods
NEN-ISO 9523 specifies the dimensions and characteristics of the interface, requirements, test methods, and marking of ski-boots with a rigid sole (see 3.5) which are used with current systems of...
NEN-ISO 9523
April 1, 2009
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods (corrected and reprinted)
This International Standard specifies the dimensions and characteristics of the interface, requirements, test methods and marking of ski-boots with a rigid sole (see 3.5) which are used with current...
February 1, 2009
Touring ski-boots for adults - Interface with touring ski-bindings - Requirements and test methods
This International Standard specifies the dimensions and characteristics of the interface, requirements, test methods and marking of ski-boots with a rigid sole (see 3.5) which are used with current...
Advertisement