NEN-ISO 7065-1

Automatic data processing - 200 mm flexible disk cartridge using modified frequency modulation recording at 13262 ftprad on two sides - Part 1: Dimensional, physical and magnetic characteristics

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1984
Status: inactive
ICS Code (Magnetic disks): 35.220.21
scope:

This part of ISO 7065 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.

Document History

NEN-ISO 7065-1
November 1, 1984
Automatic data processing - 200 mm flexible disk cartridge using modified frequency modulation recording at 13262 ftprad on two sides - Part 1: Dimensional, physical and magnetic characteristics
This part of ISO 7065 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.
Advertisement