NEN-ISO/IEC 11581-40

Information technology - User interface icons - Part 40: Management of icon registration

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 18
ICS Code (IT applications in office work): 35.240.20
scope:

This part of ISO/IEC 11581 defines supplementary procedural information, requirements and criteria that apply to a collection of icon standards published as a web-accessible icon database. They are based on Annex ST of the ISO/IEC Directives - Supplement - Procedures Specific to ISO. This part of ISO/IEC 11581 also defines the method of adding, changing or withdrawing icons in an electronic database of standard icons.

Document History

NEN-ISO/IEC 11581-40
October 1, 2011
Information technology - User interface icons - Part 40: Management of icon registration
This part of ISO/IEC 11581 defines supplementary procedural information, requirements and criteria that apply to a collection of icon standards published as a web-accessible icon database. They are...
Advertisement