NEN-ISO 7675
Plastics piping systems for soil and waste discharge (low and high temperature) inside buildings - Chlorinated poly(vinyl chloride) (PVC-C)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies the requirements for chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings for soil and waste discharge (low and high temperature) inside buildings, as well as the system itself. It does not include buried pipework.
Document History
NEN-ISO 7675
July 1, 2003
Plastics piping systems for soil and waste discharge (low and high temperature) inside buildings - Chlorinated poly(vinyl chloride) (PVC-C)
Specifies the requirements for chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings for soil and waste discharge (low and high temperature) inside buildings, as well as the system itself. It...