NEN-ISO 8062

Castings - System of dimensional tolerances and machining allowances

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 11
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Limits and fits): 17.040.10
scope:

This standard specifies a system of tolerance grades and required machining allowance grades for the dimensions of castings. It is applicable to the dimensions of cast metals and their alloys produced by various casting manufacturing processes. This standard applies both to general tolerances and/or required machining allowances given on a drawing and to individual tolerances and/or required machining allowances which are shown immediately following a specific dimensions. The system specified applies when the foundry provides the pattern or die equipment or accepts responsibility for proving it.

Document History

NEN-ISO 8062
November 1, 1994
Castings - System of dimensional tolerances and machining allowances
This standard specifies a system of tolerance grades and required machining allowance grades for the dimensions of castings. It is applicable to the dimensions of cast metals and their alloys...
Advertisement