NEN-ISO/IEC 14474

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Functional requirements for static circuit-mode inter-PINX connections

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 30
ICS Code (Networking): 35.110
scope:

Defines the functions and procedures that are required by Private Integrated Services Network (PISN) and defines the functions and procedures that are required by Private Integrated Services Network exchanges (PINXs) and the intervening network (IVN) in order to establish Inter-PINX Connections (IPC). The IPC is used for the transfer of signalling and user information between PINXs.

Document History

NEN-ISO/IEC 14474
February 1, 1999
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Functional requirements for static circuit-mode inter-PINX connections
Defines the functions and procedures that are required by Private Integrated Services Network (PISN) and defines the functions and procedures that are required by Private Integrated Services Network...
Advertisement