NEN-ISO 8820-5
Road vehicles - Fuse-links - Part 5: Fuse-links with axial terminals (Strip fuse-links) Types SF 30 and SF 51 and test fixtures
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 8820 specifies fuse-links with axial terminals (Strip fuse-links) Type SF 30 and SF 51 and test fixtures for fuses in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions. This part of ISO 8820 is applicable to fuse-links with a rated voltage of 32 V, a current rating of 30 A to 500 A and a breaking capacity of 2 000 A intended for use in the electrical system of road vehicles with a nominal voltage of 12 V and/or 24 V. This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.
Document History