NEN-ISO/IEC 19784-1

Information technology - Biometric application programming interface - Part 1: BioAPI specification

active
Organization: NEN
Publication Date: 1 May 2006
Status: active
Page Count: 178
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 19784 defines the Application Programming Interface (API) and Service Provider Interface (SPI) for standard interfaces within a biometric system that support the provision of that biometric system using components from multiple vendors. It provides interworking between such components through adherence to this part of ISO/IEC 19784 and to other International Standards. The BioAPI specification is applicable to a broad range of biometric technology types. It is also applicable to a wide variety of biometrically enabled applications, from personal devices, through network security applications, to large complex identification systems. This part of ISO/IEC 19784 supports an architecture in which a BioAPI Framework supports multiple simultaneous biometric applications (provided by different vendors), using multiple dynamically installed and loaded (or unloaded) biometric service provider (BSP) components and BioAPI Units (provided by other different vendors), possibly using one of an alternative set of BioAPI Function Provider (BFP) components (provided by other vendors) or by direct management of BioAPI Units. NOTE: Where BioAPI Units are provided by a different vendor fom a BSP,

Document History

August 1, 2010
Information technology - Biometric application programming interface - Part 1: BioAPI specification - Amendment 3: Support for interchange of certificates and security assertions, and other security aspects
A description is not available for this item.
July 1, 2009
Information technology - Biometric application programming interface - Part 1: BioAPI specification. Amendment 2: Framework-free BioAPI
A description is not available for this item.
December 1, 2007
Information technology - Biometric application programming interface - Part 1: BioAPI specification - Amendment: BioGUI specification
A description is not available for this item.
NEN-ISO/IEC 19784-1
May 1, 2006
Information technology - Biometric application programming interface - Part 1: BioAPI specification
This part of ISO/IEC 19784 defines the Application Programming Interface (API) and Service Provider Interface (SPI) for standard interfaces within a biometric system that support the provision of...
Advertisement