NEN-ISO/IEC 10021-1
Information technology - Message Handling Systems (MHS) - Part 1: System and service overview
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 92 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of ISO/IEC 10021 defines the overall system and service of an MHS and serves as a general overview of MHS. Other aspects of Message Handling Systems and Services are defined in other parts of ISO/IEC 10021. The structure of ISO/IEC 10021 (all parts) defining the Message Handling System and Services is shown in Table 1. The technical aspects of MHS are defined in other parts of ISO/IEC 10021. The overall system architecture of MHS is defined in ISO/IEC 10021-2:2003.
Document History