NEN-ISO/IEC 10589

Information technology - Telecommunications and information exchange between systems - Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 212
ICS Code (Network layer): 35.100.30
scope:

This International Standard specifies a protocol which is used by Network Layer entities operating the protocol specified in ISO 8473 in Intermediate Systems to maintain routeing information for the purpose of routeing within a single routeing domain. The protocol specified in this International Standard relies upon the provision of a connectionless-mode underlying service.1) This International Standard specifies: a) procedures for the transmission of configuration and routeing information between network entities residing in Intermediate Systems within a single routeing domain; b) the encoding of the protocol data units used for the transmission of the configuration and routeing information; c) procedures for the correct interpretation of protocol control information; and d) the functional requirements for implementations claiming conformance to this International Standard. The procedures are defined in terms of a) the interactions between Intermediate system Network entities through the exchange of protocol data units; b) the interacations between a Network entity and an underlying serivce provider through the exchange of subnetwork service primitives; and c) the constraints on route determination which must be observed by each Intermediate system when each has a routeing information base which is consistent with the others.

Document History

NEN-ISO/IEC 10589
January 1, 2003
Information technology - Telecommunications and information exchange between systems - Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)
This International Standard specifies a protocol which is used by Network Layer entities operating the protocol specified in ISO 8473 in Intermediate Systems to maintain routeing information for the...
Advertisement