NEN-ISO/IEC 14598-6

Software engineering - Product evaluation - Part 6: Documentation of evaluation modules

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 42
ICS Code (Software): 35.080
scope:

Defines the structure and content of the documentation to be used to describe an Evaluation Module. Evaluation modules are intended to be used within the context of the ISO/IEC 9126 and the ISO/IEC 14598 series of standards. Is intended to be used by experts in evaluation technology such as testing laboratories, research institutes and others when producting new evaluation modules.

Document History

NEN-ISO/IEC 14598-6
January 1, 2002
Software engineering - Product evaluation - Part 6: Documentation of evaluation modules
Defines the structure and content of the documentation to be used to describe an Evaluation Module. Evaluation modules are intended to be used within the context of the ISO/IEC 9126 and the ISO/IEC...
Advertisement