NEN-ISO/IEC ISP 11186-3

Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 3: FVT312: Repertoire Assignment Type for ISO/IEC 2022 Level 2

active, Most Current
Organization: NEN
Publication Date: 1 March 2000
Status: active
Page Count: 34
ICS Code (Multilayer applications): 35.100.05
scope:

Contains the definition of a repertoire assignment type for which a repertoire assignment value identifies the use of a level 2 version of the 8-bit code structure of ISO/IEC 2022 (multiple predesignated character sets, without locking shifts). Such a version of ISO/IEC 2022 provides access to G2 and G3 code elements, in addition to the G0 and G1 code elements that may be accessed by means of the default repertoire assignment type specified in ISO/IEC 9040.

Document History

NEN-ISO/IEC ISP 11186-3
March 1, 2000
Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 3: FVT312: Repertoire Assignment Type for ISO/IEC 2022 Level 2
Contains the definition of a repertoire assignment type for which a repertoire assignment value identifies the use of a level 2 version of the 8-bit code structure of ISO/IEC 2022 (multiple...
Advertisement