NEN - NPR-CEN-ISO/TR 20881

Footwear - Performance requirements for components for footwear - Insoles

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 22
ICS Code (Footwear): 61.060
scope:

This Technical Report establishes the performance requirements for insoles components for footwear (not for the finished footwear), irrespective of the material, in order to assess the suitability for the end use and/or fitness for purpose. It also establishes the test methods to be used to evaluate the compliance with the requirements. This Technical Report applies to insoles for all kinds of footwear as defined in Clause 3. This Technical Report is intended to be used as a reference between the manufacturer and the supplier. It is not intended for third party certification.

Document History

NPR-CEN-ISO/TR 20881
March 1, 2007
Footwear - Performance requirements for components for footwear - Insoles
This Technical Report establishes the performance requirements for insoles components for footwear (not for the finished footwear), irrespective of the material, in order to assess the suitability...
Advertisement