NEN-ISO/IEC 9592-3

Information technology - Computer graphics and image processing - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Specification for clear-text encoding of archive file

active, Most Current
Organization: NEN
Publication Date: 1 December 1997
Status: active
Page Count: 50
ICS Code (Computer graphics): 35.140
scope:

Specifies a Clear-Text Encoding of the PHIGS archive file. For each of the archive file elements specified in ISO/IEC 9592-2, a clear text encoding is specified. This part of ISO/IEC 9592 specifies the overall format of the archive file and the means by which comments may be interspersed in the archive file. This encoding of the PHIGS archive file allows archive files to be created and maintained in a form which is simple to type, easy to edit and convenient to read.

Document History

NEN-ISO/IEC 9592-3
December 1, 1997
Information technology - Computer graphics and image processing - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Specification for clear-text encoding of archive file
Specifies a Clear-Text Encoding of the PHIGS archive file. For each of the archive file elements specified in ISO/IEC 9592-2, a clear text encoding is specified. This part of ISO/IEC 9592 specifies...
Advertisement