NEN - NPR-CEN/TR 15378-4

Energy performance of buildings - Heating systems and DHW in buildings - Part 4: Explanation and justification of EN 15378-3, Module M3-10, M8-10

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 62
ICS Code (Central heating systems): 91.140.10
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NPR-CEN/TR 15378-4 refers to EN 15378-3:2017, Energy performance of buildings - Heating and DHW systems in buildings - Part 3: Measured energy performance, Module M3-10, M8-10. It contains information to support the correct understanding, use and national adaptation of EN 15378-3:2017.

Document History

NPR-CEN/TR 15378-4
June 1, 2017
Energy performance of buildings - Heating systems and DHW in buildings - Part 4: Explanation and justification of EN 15378-3, Module M3-10, M8-10
NPR-CEN/TR 15378-4 refers to EN 15378-3:2017, Energy performance of buildings - Heating and DHW systems in buildings - Part 3: Measured energy performance, Module M3-10, M8-10. It contains...
Advertisement