NEN - NPR-IEC/TS 62306

Ultrasonics - Field characterisation - Test objects for determining temperature elevation in diagnostic ultrasound fields

active, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 86
ICS Code (Electroacoustics): 17.140.50
scope:

This Technical Specification is applicable to medical diagnostic ultrasonic fields. This Technical Specification establishes: - the important characteristics and terminology for test objects containing an embedded thermal sensor to determine ultrasonic heating; - requirements for defining particular types of test object for specific applications; - examples of design features which will ensure that the performance specifications are achieved; - validation procedures; - general test methods for using test objects to determine standardised temperature rises.

Document History

NPR-IEC/TS 62306
April 1, 2006
Ultrasonics - Field characterisation - Test objects for determining temperature elevation in diagnostic ultrasound fields
This Technical Specification is applicable to medical diagnostic ultrasonic fields. This Technical Specification establishes: - the important characteristics and terminology for test objects...
Advertisement