NEN - NPR-CLC/TR 50609

Technical Guidelines for Radial HVDC Networks

active, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 122
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

NPR-CLC/TR 50609 applies to HVDC Systems having more than two converter stations connected to a common DC network, also referred to as HVDC Grid Systems. Serving the near term applications, this report describes radial HVDC network structures as well as pure VSC based solutions. Both grounded and ungrounded DC circuits are considered. Based on typical requirements applied to state of the art HVDC converter stations today this report addresses aspects that are specifically related to the design and operation of converter stations and DC circuits in HVDC Grid Systems. The requirements from the AC systems as known today are included. Secondary effects associated with changing the AC systems, e.g. the replacement of rotating machines by power electronic devices, are not within the scope of the present report. The report summarizes applications and concepts of HVDC Grid Systems with the purpose of preparing the ground for standardization of such systems. The interface requirements and functional specifications given in this document are intended to support the specification and purchase of multi-vendor multiterminal HVDC Grid Systems.

Document History

NPR-CLC/TR 50609
March 1, 2014
Technical Guidelines for Radial HVDC Networks
NPR-CLC/TR 50609 applies to HVDC Systems having more than two converter stations connected to a common DC network, also referred to as HVDC Grid Systems. Serving the near term applications, this...
Advertisement