NEN - NPR-ISO/IEC TR 24705
Information technology - Office machines - Machines for colour image reproduction - Method of specifying image reproduction of colour devices by digital and analog test charts
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Reproduction equipment): | 37.100.10 |
scope:
The colour reproduction properties of office devices, e.g. printers, scanners and monitors, may depend on the device system, which includes e.g. the device properties and settings, the device driver, the file format, the computer operating system and the application software. The method of this Technical Report is to test how the reproduction changes if one or several of the parameters are varied, such as the device properties or settings, the device driver, the file format, the computer operating system, the colour space, and the application software. This allows manufacturers and users to get a feeling or data about the influence of the different parameters on the reproduction.
Document History