NEN - NPR-ISO/PAS 17684

Transport information and control systems - In-vehicule navigation systems - ITS message set translator to ASN.1 format definitions

inactive, Most Current
Organization: NEN
Publication Date: 30 January 2004
Status: inactive
Page Count: 42
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This Publicly Available Specification specifies a method that can be used to define navigation message sets in tabular form with a subsequent translation into a corresponding ASN.1 description. An intermediate language called Descriptor Normal Form (DNF), which is a subset of ASN.1, is specified and used as an intermediate description between a tabular form and its ASN.1 description. A tabular-form message-set description language called Message Set Tabular Form (MSTF) is included as an example of a tabular form definition.

Document History

NPR-ISO/PAS 17684
January 30, 2004
Transport information and control systems - In-vehicule navigation systems - ITS message set translator to ASN.1 format definitions
This Publicly Available Specification specifies a method that can be used to define navigation message sets in tabular form with a subsequent translation into a corresponding ASN.1 description. An...
Advertisement