NEN - NPR-ISO/TS 15926-7
Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 7: Implementation methods for the integration of distributed systems: Template methodology
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 130 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of ISO 15926 is a specification for data exchange and life-cycle information integration using templates based on the data model of ISO 15926-2. This part of ISO 15926 provides a methodology for data integration of ontologies using mathematical first-order logic, which makes it independent of computer languages
Document History
NPR-ISO/TS 15926-7
October 1, 2011
Industrial automation systems and integration - Integration of life-cycle data for process plants including oil and gas production facilities - Part 7: Implementation methods for the integration of distributed systems: Template methodology
This part of ISO 15926 is a specification for data exchange and life-cycle information integration using templates based on the data model of ISO 15926-2. This part of ISO 15926 provides a...