NEN - NPR-ISO/TS 21268-1
Soil quality - Leaching procedures for subsequent chemical and ecotoxicological testing of soil and soil materials - Part 1: Batch test using a liquid to solid ratio of 2 l/kg dry matter
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Examination of soils in general): | 13.080.05 |
scope:
This part of ISO/TS 21268 specifies a test providing information on leaching of soil and soil materials under the experimental conditions specified hereafter, and particularly at a liquid to solid ratio of 2 l/kg dry matter. It applies to soil and soil material with a particle size less than or equal to 4 mm. This part of ISO/TS 21268 has been developed to measure the release of inorganic and organic constituents from soil and soil material and the ecotoxicological effects of eluates with respect to micro-organisms, fauna and flora. The test is not suitable for constituents that are volatile under ambient conditions. For ecotoxicological testing, see ISO 15799. The test procedure specified in this part of ISO/TS 21268 produces eluates, which are subsequently characterised by existing physical, chemical and ecotoxicological standard methods. This procedure is not applicable to materials with a dry-matter-content ratio lower than 33 %. This test is mainly aimed at being used for routine and control purposes, and it cannot be used alone to describe all leaching properties of a soil. Additional leaching tests are needed for that extended goal. This part of ISO/TS 21268 does not address issues related to health and safety. It only determines the leaching properties as outlined in Clause 4.
Document History