NEN - NVN-ENV 843-3

Advanced technical ceramics - Monolithic ceramics - Mechanical properties at room temperature - Part 3: Determination of subcritical crack growth parameters from constant stressing rate flexural strength tests

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

Specifies a method for the determination of subcritical crack growth parameters of advanced monolithic technical ceramics in the temperature range from 15 °C to 30 °C by measuring the dependence of mean fracture strength on the rate of loading. The method is based on strength test procedures described in Part 1 of this standard. This prestandard is not applicable to test pieces with artificially introduced flaws or cracks.

Document History

NVN-ENV 843-3
October 1, 1996
Advanced technical ceramics - Monolithic ceramics - Mechanical properties at room temperature - Part 3: Determination of subcritical crack growth parameters from constant stressing rate flexural strength tests
Specifies a method for the determination of subcritical crack growth parameters of advanced monolithic technical ceramics in the temperature range from 15 °C to 30 °C by measuring the dependence of...

References

Advertisement