NEN 10371-3-4

Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder

active, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: active
Page Count: 30
ICS Code (Insulating gases): 29.040.20
scope:

Covers material having nominal thickness from 0,16 mm to 0,23 mm. Specifies requirements for designation, raw materials, composition and tolerances, for material as received, for material after curing, and packing.

Document History

NEN 10371-3-4
August 1, 1995
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 4: Polyester film-backed mica paper with a B-stage epoxy resin binder
Covers material having nominal thickness from 0,16 mm to 0,23 mm. Specifies requirements for designation, raw materials, composition and tolerances, for material as received, for material after...
Advertisement