NEN 10654-3

Operating conditions for industrial-process measurement and control equipment - Part 3: Mechanical influences

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1985
Status: inactive
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Part 3 of the standard considers the specific operating conditions of vibration, shock, seismic and mechanical stress conditions to which land-based, and off-shore, industrialprocess measurement and control systems or parts of systems may be exposed during operation, storage or transportation. Maintenance and repair conditions are excluded from consideration in this Part 3. The operating influences considered in this part are limited to those which may directly affect performance of process measurement and control systems. Effects of the specific operating conditions on personnel are not within the scope of this part. The appropriate values of the physical parameters listed here should be used to describe local environments in which equipment is expected to operate, be transported and stored. Only conditions as such are considered; the effects of these conditions on instruments' performance are specifically excluded.

Document History

NEN 10654-3
May 1, 1985
Operating conditions for industrial-process measurement and control equipment - Part 3: Mechanical influences
Part 3 of the standard considers the specific operating conditions of vibration, shock, seismic and mechanical stress conditions to which land-based, and off-shore, industrialprocess measurement and...
Advertisement