NEN 10695-2-4/0
Fire hazard testing - Part 2: Test methods - section 4/sheet 0: Diffusion type and premixed type flame test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1994 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This section of IEC 695-2 gives guidance on the design of flame test methods and general requirements for the test apparatus to produce a series of test flames and the correlated confirmatory tests. Additional detailed information, needed for the production of specififc flames, is published in a series of sheets: for example, IEC 695-2-4/1.
Document History
NEN 10695-2-4/0
January 1, 1994
Fire hazard testing - Part 2: Test methods - section 4/sheet 0: Diffusion type and premixed type flame test methods
This section of IEC 695-2 gives guidance on the design of flame test methods and general requirements for the test apparatus to produce a series of test flames and the correlated confirmatory tests....