NEN 10834-2

Performance and testing of teleprotection equipment of power systems - Part 2: Analogue comparison systems

active, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: active
Page Count: 90
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Applies to narrowband (4 kHz bandwidth) and widebande (more than 4 kHz bandwidth) teleprotection systems used to convey analogue information about the primary quantities such as phase or phase and amplitude. The teleprotection equipment can either be separate or integrated in one unit with the protection equipment or the telecommunication equipment. The object is to establish performance requirements and recommended testing methods (as type tests).

Document History

NEN 10834-2
June 1, 1995
Performance and testing of teleprotection equipment of power systems - Part 2: Analogue comparison systems
Applies to narrowband (4 kHz bandwidth) and widebande (more than 4 kHz bandwidth) teleprotection systems used to convey analogue information about the primary quantities such as phase or phase and...
Advertisement