NEN 10923
Ballast for discharge lamps (excluding tubular fluorescent lamps) - Performance requirements
| Organization: | NEN |
| Publication Date: | 1 June 1991 |
| Status: | inactive |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard specifies performance requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapou and metal halide lamps. Each section details specific requirements for a particular type of ballast. The standard covers inductive type ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz associated with discharge lamps having rated wattage, dimensions and characteristics as specified in the relevant IEC lamp standards.
Document History