NEN 8670

Additional regulations to NEN-EN 13670: Execution of concrete structures

inactive
Organization: NEN
Publication Date: 1 January 2018
Status: inactive
ICS Code (Concrete structures): 91.080.40
ICS Code (Concrete and concrete products): 91.100.30
scope:

NEN 8670 specifies requirements and rules for the execution and assessment of concrete constructions manufactured according to NEN-EN 206-1 en NEN 8005. Appendix A gives regulations for the agitation of concrete. Appendix B gives specifications for the treatment and protection of young concrete. The standard is applicable to in situ constructions as well as to constructions manufactured in advance.

Document History

May 1, 2021
Additional regulations to NEN-EN 13670: Execution of concrete structures
A description is not available for this item.
NEN 8670
January 1, 2018
Additional regulations to NEN-EN 13670: Execution of concrete structures
NEN 8670 specifies requirements and rules for the execution and assessment of concrete constructions manufactured according to NEN-EN 206-1 en NEN 8005. Appendix A gives regulations for the agitation...
Advertisement