NEN-EN 1013

Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 60
ICS Code (Films and sheets): 83.140.10
ICS Code (Elements of buildings in general): 91.060.01
scope:

This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which are used as a single layer or when assembled to form a multiple layer construction. It also specifies the test methods and provides for the evaluation of conformity and marking of the sheets.

Document History

December 1, 2014
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
NEN-EN 1013:2012+A1 specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets...
March 1, 2014
Light transmitting single skin profield plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods.
A description is not available for this item.
December 1, 2012
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
NEN-EN 1013
May 1, 2012
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin...
October 1, 2007
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This document specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which...
Advertisement