NEN-EN 10219-2

Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties

active
Organization: NEN
Publication Date: 1 May 2006
Status: active
Page Count: 41
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Steel structures): 91.080.13
scope:

This part of EN 10219 specifies tolerances for cold formed welded circular, square and rectangular structural hollow sections, manufactured in wall thicknesses up to 40 mm, in the following size ranges: Circular: Outside diameters up to 2 500 mm Square: Outside dimensions up to 500 mm x 500 mm Rectangular: Outside dimensions up to 500 mm x 300 mm The formulae for calculating sectional properties of sections manufactured to the dimensional tolerances of this standard, to be used for the purposes of structural design, are given in Annex B. Dimensions and sectional properties for a limited range of sizes are given in Annex C. Technical delivery conditions are specified in EN 10219-1.

Document History

February 1, 2016
Cold formed welded structural steel hollow sections - Part 2: Technical delivery conditions
This part of prEN 10219 specifies the technical delivery conditions for electric welded and submerged arc welded cold formed structural steel hollow sections of circular, square, rectangular or...
May 1, 2006
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10219 specifies tolerances for cold formed welded circular, square and rectangular structural hollow sections, manufactured in wall thicknesses up to 40 mm, in the following size...
NEN-EN 10219-2
May 1, 2006
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10219 specifies tolerances for cold formed welded circular, square and rectangular structural hollow sections, manufactured in wall thicknesses up to 40 mm, in the following size...
March 1, 2003
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10219 specifies tolerances for cold formed welded circular, square and rectangular structural hollow sections, manufactured in wall thicknesses up to 40 mm, in the following size...
August 1, 1998
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
A description is not available for this item.
February 1, 1998
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of this standard specifies the tolerances for cold formed circular, square and rectangular structural hollow sections and specifies the dimensions and sectional properties for a range of...
February 1, 1998
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of this standard specifies the tolerances for cold formed circular, square and rectangular structural hollow sections and specifies the dimensions and sectional properties for a range of...
October 1, 1992
Cold formed structural hollow sections of non-alloy and fine grain structural steels - Part 2: Tolerances, dimensions and sectional properties
This part of this standard specifies the tolerances for cold formed circular, square and rectangular structural hollow sections and specifies the dimensions and sectional properties for a range of...
Advertisement