NEN-EN 10305-6
Steel tubes for precision applications - Technical delivery conditions - Part 6: Welded cold drawn tubes for hydraulic and pneumatic power systems
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
NEN-EN 10305-6 specifies the technical delivery conditions for welded cold drawn tubes of circular cross section for use in hydraulic and pneumatic power systems. Tubes according to this part of EN 10305 are characterized by having precisely defined tolerances on dimensions and a specified surface roughness. The allowed pressure rates and upper temperatures are the responsibility of the customer in accordance with the state of the art and in application of the safety coefficients specified in the applicable regulations, codes or standards. Concerning the lower temperature range applicability the impact energy requirements are given at 0 °C.
Document History