NEN-EN 10355

Chemical analysis of ferrous materials - Inductively coupled plasma optical emission spectrometric analysis of unalloyed and low alloyed steels - Determination of Si, Mn, P, Cu, Ni, Cr, Mo and Sn [Routine method]

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 41
ICS Code (Chemical analysis of metals): 77.040.30
scope:

This European Standard specifies an inductively coupled plasma optical emission spectrometry routine method for the analysis of unalloyed and low alloyed steels, whose iron content shall be at least 95 %. This standard differs from the similar standard EN 10351:2011 in that it is optimised for the determination of silicon. This method is applicable to the elements listed in Table 1 within the ranges shown. The sample preparation described may not completely dissolve samples having a combination of high chromium and substantial carbon. Incomplete dissolution may also affect the determination of manganese and molybdenum in these samples. For this reason, the scope of the method is limited to chromium contents ≤ 0,9 %, whereas the scope of EN 10351 covers a range of up to 1,6 % chromium.

Document History

August 1, 2013
Chemical analysis of ferrous materials - Inductively coupled plasma optical emission spectrometric analysis of unalloyed and low alloyed steels - Determination of Si, Mn, P, Cu, Ni, Cr, Mo and Sn, following dissolution with nitric and sulphuric acids (Routine method)
This European Standard specifies an inductively coupled plasma optical emission spectrometry routine method for the analysis of unalloyed and low alloyed steels, whose iron content shall be at least...
NEN-EN 10355
December 1, 2011
Chemical analysis of ferrous materials - Inductively coupled plasma optical emission spectrometric analysis of unalloyed and low alloyed steels - Determination of Si, Mn, P, Cu, Ni, Cr, Mo and Sn [Routine method]
This European Standard specifies an inductively coupled plasma optical emission spectrometry routine method for the analysis of unalloyed and low alloyed steels, whose iron content shall be at least...
Advertisement